Vishay Intertechnology, Inc. Connectors,Interconnects VOT8125AD

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TaiMag Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Output Type: CML, LVCMOS Voltage - Isolation: 1500VDC Static dV/dt (Min): 210V/µs (Typ) Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih): 25mA Current - DC Forward (If) (Max): 75 mA Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TaiMag Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Output Type: CML, LVCMOS Voltage - Isolation: 1500VDC Static dV/dt (Min): 210V/µs (Typ) Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih): 25mA Current - DC Forward (If) (Max): 75 mA Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: TaiMag Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: End of Life Output Type: CML, LVCMOS Voltage - Isolation: 1500VDC Static dV/dt (Min): 210V/µs (Typ) Current - On State (It (RMS)) (Max): 20 A Current - Hold (Ih): 25mA Current - DC Forward (If) (Max): 75 mA Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: TaiMag
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: End of Life
Output Type: CML, LVCMOS
Voltage - Isolation: 1500VDC
Static dV/dt (Min): 210V/µs (Typ)
Current - On State (It (RMS)) (Max): 20 A
Current - Hold (Ih): 25mA
Current - DC Forward (If) (Max): 75 mA
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details