Vishay Precision Group Optocplr, Triac, Non Zero Cross, 3.75Kv; Optocoupler Case Style Vishay VOT8121AM

Description
OPTOCPLR, TRIAC, NON ZERO CROSS, 3.75KV; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OPTOCPLR, TRIAC, NON ZERO CROSS, 3.75KV; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocplr, Triac, Non Zero Cross, 3.75Kv; Optocoupler Case Style Vishay - 94AC7932 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Non Zero Cross, 3.75Kv; Optocoupler Case Style Vishay
94AC7932
Optocplr, Triac, Non Zero Cross, 3.75Kv; Optocoupler Case Style Vishay 94AC7932
OPTOCPLR, TRIAC, NON ZERO CROSS, 3.75KV; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

OPTOCPLR, TRIAC, NON ZERO CROSS, 3.75KV; Optocoupler Case Style:SOP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 94AC7932
Product Name Optocplr, Triac, Non Zero Cross, 3.75Kv; Optocoupler Case Style Vishay
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details