Vishay Intertechnology, Inc. Connectors,Interconnects VOT8121AB-T1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Differential Voltage - Isolation: 1250Vrms Static dV/dt (Min): 100V/µs (Typ) Current - LED Trigger (Ift) (Max): 15mA Current - On State (It (RMS)) (Max): 1 A Current - Hold (Ih): 100µA (Typ) Mounting Type: Chassis, Stud Mount Package / Case: 4-SOJ, 2.29mm pitch Supplier Device Package: 16-LGA (3x3)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Differential Voltage - Isolation: 1250Vrms Static dV/dt (Min): 100V/µs (Typ) Current - LED Trigger (Ift) (Max): 15mA Current - On State (It (RMS)) (Max): 1 A Current - Hold (Ih): 100µA (Typ) Mounting Type: Chassis, Stud Mount Package / Case: 4-SOJ, 2.29mm pitch Supplier Device Package: 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: Obsolete Output Type: Differential Voltage - Isolation: 1250Vrms Static dV/dt (Min): 100V/µs (Typ) Current - LED Trigger (Ift) (Max): 15mA Current - On State (It (RMS)) (Max): 1 A Current - Hold (Ih): 100µA (Typ) Mounting Type: Chassis, Stud Mount Package / Case: 4-SOJ, 2.29mm pitch Supplier Device Package: 16-LGA (3x3)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Connectors,Interconnects
Part Status: Obsolete
Output Type: Differential
Voltage - Isolation: 1250Vrms
Static dV/dt (Min): 100V/µs (Typ)
Current - LED Trigger (Ift) (Max): 15mA
Current - On State (It (RMS)) (Max): 1 A
Current - Hold (Ih): 100µA (Typ)
Mounting Type: Chassis, Stud Mount
Package / Case: 4-SOJ, 2.29mm pitch
Supplier Device Package: 16-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Chassis, Stud Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers