The VOS628A-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector, housed in a 4-pin SSOP-4 package with a 50 mil lead pitch. It features a 3750 V RMS isolation test voltage, 80 V collector-emitter breakdown voltage, and current transfer ratios of 50% to 600% for the base series, with this variant certified for UL, cUL, FIMKO, CQC, and VDE standards. The device supports low input current operation, low coupling capacitance, and high common mode transient immunity, suitable for telecom, industrial controls, and battery-powered equipment. Package dimensions match the SSOP-4 half-pitch mini-flat format with 5 mm creepage and clearance distances.
AC Input-Transistor Output Optocoupler Product overview: VOS628A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS628A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS628A-X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |