Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - VOS628A-3X001T VOS628A-3X001T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019317-VOS628A-3X00 1T Packaging: Tape and Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.5 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 4 Current Transfer Ratio: 200 % Categories: OEM Parts(T-Z) Case / Package: SSOP Alternative Parts (Cross-Reference): VOS628A-3X001TVOS628 A3X001T; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019317-VOS628A-3X00 1T Packaging: Tape and Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.5 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 4 Current Transfer Ratio: 200 % Categories: OEM Parts(T-Z) Case / Package: SSOP Alternative Parts (Cross-Reference): VOS628A-3X001TVOS628 A3X001T; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VOS628A-3X001T - 1019317-VOS628A-3X001T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VOS628A-3X001T
1019317-VOS628A-3X001T
OEM Parts - OEM Parts (T - Z) - VOS628A-3X001T 1019317-VOS628A-3X001T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019317-VOS628A-3X00 1T Packaging: Tape and Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.5 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 4 Current Transfer Ratio: 200 % Categories: OEM Parts(T-Z) Case / Package: SSOP Alternative Parts (Cross-Reference): VOS628A-3X001TVOS628 A3X001T; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 400 mV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019317-VOS628A-3X001T
Packaging: Tape and Reel
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.5 V
Power Dissipation: 170 mW
Forward Current: 50 mA
Number of Pins: 4
Current Transfer Ratio: 200 %
Categories: OEM Parts(T-Z)
Case / Package: SSOP
Alternative Parts (Cross-Reference): VOS628A-3X001TVOS628A3X001T;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 400 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019317-VOS628A-3X001T
Product Name OEM Parts - OEM Parts (T - Z) - VOS628A-3X001T
Unlock Full Specs
to access all available technical data