The VOS627A-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio ranging from 160% to 320%. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 and GB8898-2011 safety approvals. It has a creepage and clearance distance of at least 5 mm, an insulation thickness of at least 0.4 mm, and operates within an ambient temperature range of -55 °C to 110 °C.
AC Input-Transistor Output Optocoupler, Product overview: VOS627A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS627A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS627A-X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |