The VOS627A-2T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an 80 V collector-emitter breakdown voltage, 3750 V RMS isolation test voltage, and a current transfer ratio (CTR) range of 63% to 125% at 5 mA input current and 5 V collector-emitter voltage. The device meets UL1577, cUL, FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety standards. It is designed for signal transmission between electrically isolated circuits in applications such as telecom, industrial controls, and battery-powered equipment.
AC Input-Transistor Output Optocoupler Product overview: VOS627A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS627A-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS627A-2T |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |