The VOS618A series is an optocoupler with a GaAs infrared emitter and a silicon phototransistor detector, housed in a 4-pin SSOP-4 package with a 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a coupling capacitance of 0.3 pF. The device supports current transfer ratios from 50% to 600% at 1 mA input current, and is designed for signal transmission between electrically isolated circuits in applications such as telecom and industrial controls. It meets UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards.
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS618AT |
| Product Name | 3750V SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |