The VOS618A-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a coupling capacitance of 0.3 pF. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety standards. The current transfer ratio ranges from 50 to 600 % at an input current of 1 mA, and it supports ambient temperatures from -55 °C to +110 °C. The package has a creepage and clearance distance of at least 5 mm and insulation thickness of at least 0.4 mm.
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS618A-X001T |
| Product Name | 3750V SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |