The VOS618A-8T is a phototransistor optocoupler in a 4-pin SSOP-4 package with a 50 mil lead pitch, designed for signal transmission between electrically isolated circuits. It features an isolation test voltage of 3750 V RMS, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio range of 130% to 260% at an input current of 1 mA. The device has a coupling capacitance of 0.3 pF and meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011/GB8898
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-8T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-8T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS618A-8T |
| Product Name | 3750V SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |