Vishay Intertechnology, Inc. 3750V SSOP Bipolar Transistor VOS618A-7T

Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-7T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-7T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOS618A-7T is a phototransistor output optocoupler in a 4-pin SSOP-4 package with 50 mil lead pitch, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio range of 80 to 160 % at an input current of 1 mA, a collector-emitter breakdown voltage of 80 V, and an isolation test voltage of 3750 V RMS. The device has a coupling capacitance of 0.3 pF and a collector-emitter saturation voltage of up to 0.4 V. It is certified to UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) with option 1, and meets FIMKO EN 60065 and EN 60950-1 standards. The package is a mini-flat, low-profile design suited for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The VOS618A-7T is a phototransistor output optocoupler in a 4-pin SSOP-4 package with 50 mil lead pitch, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio range of 80 to 160 % at an input current of 1 mA, a collector-emitter breakdown voltage of 80 V, and an isolation test voltage of 3750 V RMS. The device has a coupling capacitance of 0.3 pF and a collector-emitter saturation voltage of up to 0.4 V. It is certified to UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) with option 1, and meets FIMKO EN 60065 and EN 60950-1 standards. The package is a mini-flat, low-profile design suited for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3750V SSOP Bipolar Transistor
903-VOS618A-7T
3750V SSOP Bipolar Transistor 903-VOS618A-7T
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-7T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS618A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-7T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOS618A-7T
Product Name 3750V SSOP Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
 - BC807-25LWF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Bipolar Transistors - 6697515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details