The VOS618A-3X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It provides 3750 V RMS isolation voltage, 80 V collector-emitter breakdown voltage, and a current transfer ratio between 100% and 200% at 1 mA input current. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm. It supports a storage temperature range of -55°C to +150°C and an operating ambient temperature range of -55°C to +110°C.
1-Ch Optocoupler, 400V, 50mA, SSOP, 3.75kV Isolation Product overview: VOS618A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 50mA, 3.75kV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 50mA, 3.75kV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS618A-3X001T |
| Product Name | 400V 50mA 3.75kV SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |