The VOS618A-2T is an optocoupler with a GaAs infrared LED and silicon phototransistor, housed in a 4-pin SSOP-4 package with 50 mil lead pitch and a profile of 2.0 mm height. It provides 3750 V RMS isolation voltage, 80 V collector-emitter breakdown voltage, and a current transfer ratio of 63% to 125% at 1 mA input current. The device meets UL1577, cUL, FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 standards, and supports VDE 0884-5 certification with option 1. It has a coupling capacitance of 0.3 pF and a common mode transient immunity suitable for industrial and telecom applications.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, MINIFLAT, SSOP-4 Product overview: VOS618A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS618A-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS618A-2T |
| Product Name | SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |