Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOS617A-9X001T VOS617A-9X001T

Description
Manufacturer: Vishay Win Source Part Number: 902833-VOS617A-9X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-9X001TTR, VOS617A-9X001TDKR, VOS617A-9X001TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902833-VOS617A-9X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-9X001TTR, VOS617A-9X001TDKR, VOS617A-9X001TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9X001T - 902833-VOS617A-9X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9X001T
902833-VOS617A-9X001T
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9X001T 902833-VOS617A-9X001T
Manufacturer: Vishay Win Source Part Number: 902833-VOS617A-9X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-9X001TTR, VOS617A-9X001TDKR, VOS617A-9X001TCT

Manufacturer: Vishay
Win Source Part Number: 902833-VOS617A-9X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS617
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS617A-9X001TTR, VOS617A-9X001TDKR, VOS617A-9X001TCT

Buy Now Datasheet
Singapore, Singapore
3750V SSOP Bipolar Transistor
903-VOS617A-9X001T
3750V SSOP Bipolar Transistor 903-VOS617A-9X001T
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9X001T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 902833-VOS617A-9X001T 903-VOS617A-9X001T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS617A-9X001T 3750V SSOP Bipolar Transistor
Package Type SOT3; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45V 0.1A Bipolar Transistor - 277-BC847SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers