Vishay Intertechnology, Inc. 3750V SSOP Bipolar Transistor VOS617A-9T

Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3750V SSOP Bipolar Transistor
903-VOS617A-9T
3750V SSOP Bipolar Transistor 903-VOS617A-9T
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-9T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-9T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9T - 902832-VOS617A-9T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9T
902832-VOS617A-9T
Optoisolators - Transistor, Photovoltaic Output - VOS617A-9T 902832-VOS617A-9T
Manufacturer: Vishay Win Source Part Number: 902832-VOS617A-9T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-9TTR, VOS617A-9TCT, VOS617A-9TDKR

Manufacturer: Vishay
Win Source Part Number: 902832-VOS617A-9T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS617
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS617A-9TTR, VOS617A-9TCT, VOS617A-9TDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOS617A-9T 902832-VOS617A-9T
Product Name 3750V SSOP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOS617A-9T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 - 1022514-BC858BE6433HTMA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
4 suppliers
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Single Bipolar Transistors - BC846BW/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers