Vishay Intertechnology, Inc. 3.75kV 80V 50mA SSOP Bipolar Transistor VOS617A-7T

Description
Optocoupler, 1-Ch, 3.75kV Isolation, 80V VCEO, 50mA, SSOP Product overview: VOS617A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-7T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler, 1-Ch, 3.75kV Isolation, 80V VCEO, 50mA, SSOP Product overview: VOS617A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-7T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV 80V 50mA SSOP Bipolar Transistor
903-VOS617A-7T
3.75kV 80V 50mA SSOP Bipolar Transistor 903-VOS617A-7T
Optocoupler, 1-Ch, 3.75kV Isolation, 80V VCEO, 50mA, SSOP Product overview: VOS617A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-7T can be used for catalog matching and distributor lookup.

Optocoupler, 1-Ch, 3.75kV Isolation, 80V VCEO, 50mA, SSOP Product overview: VOS617A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-7T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOS617A-7T - 1117575-VOS617A-7T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS617A-7T
1117575-VOS617A-7T
Optoisolators - Transistor, Photovoltaic Output - VOS617A-7T 1117575-VOS617A-7T
Manufacturer: Vishay Win Source Part Number: 1117575-VOS617A-7T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 160% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 4μs Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117575-VOS617A-7T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 160% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 4μs
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOS617A-7T 1117575-VOS617A-7T
Product Name 3.75kV 80V 50mA SSOP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOS617A-7T
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314735-BCP5316E6433HTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3
View Details
3 suppliers