Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - VOS617A-4X001T VOS617A-4X001T

Description
Manufacturer: Vishay Win Source Part Number: 902830-VOS617A-4X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-4X001TDKR, VOS617A-4X001T-ND, VOS617A-4X001TTR, VOS617A-4X001TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 902830-VOS617A-4X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-4X001TDKR, VOS617A-4X001T-ND, VOS617A-4X001TTR, VOS617A-4X001TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS617A-4X001T - 902830-VOS617A-4X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS617A-4X001T
902830-VOS617A-4X001T
Optoisolators - Transistor, Photovoltaic Output - VOS617A-4X001T 902830-VOS617A-4X001T
Manufacturer: Vishay Win Source Part Number: 902830-VOS617A-4X001 T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: VOS617 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOS617A-4X001TDKR, VOS617A-4X001T-ND, VOS617A-4X001TTR, VOS617A-4X001TCT

Manufacturer: Vishay
Win Source Part Number: 902830-VOS617A-4X001T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS617
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS617A-4X001TDKR, VOS617A-4X001T-ND, VOS617A-4X001TTR, VOS617A-4X001TCT

Buy Now Datasheet
Singapore, Singapore
3.75kV SSOP Bipolar Transistor
903-VOS617A-4X001T
3.75kV SSOP Bipolar Transistor 903-VOS617A-4X001T
1-Ch Transistor Optocoupler, 3.75kV Isolation, SSOP-4 Product overview: VOS617A-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-4X001T can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 3.75kV Isolation, SSOP-4 Product overview: VOS617A-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-4X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 902830-VOS617A-4X001T 903-VOS617A-4X001T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS617A-4X001T 3.75kV SSOP Bipolar Transistor
Package Type SOT3; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC856BE6433-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details