The VOS617A-3T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features a current transfer ratio between 100% and 200% at 5 mA input current, 80 V collector-emitter voltage, 3750 V RMS isolation test voltage, and 5 mm creepage and clearance distances. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. It operates from -55 °C to 110 °C ambient temperature and has a storage temperature range of -55 °C to +150 °C.
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-3T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS617A-3T |
| Product Name | 3750V SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |