The VOS617A series is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5) with option 1, FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 approvals. It has a current transfer ratio range of 63% to 125% for the VOS617A-2 variant, low coupling capacitance, and high common mode transient immunity. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm.
1-Ch DC Optocoupler, 3.75kV Isolation, 80V VCEO, 50mA IF, SSOP Product overview: VOS617A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V, 50mA, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, 50mA, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS617A-2X001T |
| Product Name | 3.75kV 80V 50mA SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |