The VOS617A-2T is an optoisolator featuring a GaAs infrared emitting diode optically coupled to a silicon phototransistor in a compact 4-pin SSOP-4 package. It offers a high current transfer ratio (CTR) ranging from 63% to 125% at an input current of 5 mA, making it suitable for applications requiring efficient signal transmission between electrically isolated circuits. The device supports a high collector-emitter voltage of 80 V and an isolation voltage of 3750 V_RMS, ensuring robust performance in demanding environments. With a low coupling capacitance and high common mode transient immunity, the VOS617A-2T is ideal for use in telecom, industrial controls, battery-powered equipment, and office machines. The operating temperature range is specified from -55°C to +110°C, allowing for versatile deployment in various applications. The product is UL, cUL, FIMKO, and CQC certified, ensuring compliance with safety standards.
Manufacturer: Vishay
Win Source Part Number: 902828-VOS617A-2T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS617
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS617A-2TDKR, VOS617A-2TTR, VOS617A-2T-ND, VOS617A-2TCT
Transistor Output Optocoupler, 1-Element, 3750V Isolation, SSOP-4 Product overview: VOS617A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS617A-2T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 902828-VOS617A-2T | 903-VOS617A-2T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS617A-2T | 3750V SSOP Bipolar Transistor |
| Package Type | SOT3; 4-SSOP |