OPTOISOLATOR 3.75KV TRANS 4SSOP Product overview: VOS615AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1117570-VOS615AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 10mA
Maximum DC Current Transfer Ratio: 600% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Rise and Fall Time: 3μs, 4μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
OPTOISOLATOR 3.75KV TRANS 4SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 903-VOS615AT | 1117570-VOS615AT | 879-VOS615AT |
| Product Name | 3.75KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOS615AT | OPTOISOLATOR 3.75KV TRANS 4SSOP |
| TJ | -55 C (-67 F) |