The VOS615A-3X001T is a 4-pin SSOP-4 optocoupler with a 50 mil lead pitch, featuring a gallium arsenide infrared emitter and silicon phototransistor detector for signal transmission between isolated circuits. It offers an isolation test voltage of 3750 V RMS, a collector-emitter breakdown voltage of 80 V, and a maximum collector current of 50 mA. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety standards. Current transfer ratio (CTR) ranges from 100% to 200% at 10 mA input current and 5 V collector-emitter voltage. The package has a creepage and clearance distance of at least 5 mm and an insulation thickness of at least 0.4 mm.
1-CH DC Optocoupler, 80V VCEO, 50mA IF, 3.75kV Iso, SSOP Product overview: VOS615A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 50mA, 3.75kV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 50mA, 3.75kV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS615A-3X001T |
| Product Name | 80V 50mA 3.75kV SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |