Vishay Intertechnology, Inc. 3.75KV Bipolar Transistor VOS615A-3T

Description
OPTOISOLATOR 3.75KV TRANS 4SSOP Product overview: VOS615A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRANS 4SSOP Product overview: VOS615A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-VOS615A-3T
3.75KV Bipolar Transistor 903-VOS615A-3T
OPTOISOLATOR 3.75KV TRANS 4SSOP Product overview: VOS615A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-3T can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4SSOP Product overview: VOS615A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOS615A-3T - 1117569-VOS615A-3T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS615A-3T
1117569-VOS615A-3T
Optoisolators - Transistor, Photovoltaic Output - VOS615A-3T 1117569-VOS615A-3T
Manufacturer: Vishay Win Source Part Number: 1117569-VOS615A-3T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 200% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Rise and Fall Time: 3μs, 4μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Vishay
Win Source Part Number: 1117569-VOS615A-3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 200% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Rise and Fall Time: 3μs, 4μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-VOS615A-3T 1117569-VOS615A-3T
Product Name 3.75KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOS615A-3T
PD 170 milliwatts
Unlock Full Specs
to access all available technical data