The VOS615A-2X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a current transfer ratio range of 63% to 125% at 10 mA input current and 5 V collector-emitter voltage. The device supports high common mode transient immunity and low coupling capacitance, suitable for signal transmission between electrically isolated circuits in telecom, industrial controls, and battery-powered equipment. It is certified to UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 standards.
OPTOISOLATOR 3.75KV TRANS 4-SSOP Product overview: VOS615A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS615A-2X001T |
| Product Name | 3.75KV SSOP Bipolar Transistor |
| IC(max) | 50 milliamps |