The VOS615A-1T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SSOP-4 package with 50 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio between 40% and 80% at an input current of 10 mA and collector-emitter voltage of 5 V. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065, EN 60950-1, and CQC GB4943.1-2011 and GB8898-2011 safety approvals. It is designed for signal transmission between electrically isolated circuits in applications such as industrial controls, telecom, and battery-powered equipment.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP T/R Product overview: VOS615A-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOS615A-1T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOS615A-1T |
| Product Name | SSOP Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50 milliamps |