The VOR2142B8T is a dual 1 Form A solid-state relay in an SMD-8 package, designed for optically isolated switching of AC and DC loads up to 400 V and 140 mA per channel. It features an isolation test voltage of 5300 V RMS, on-resistance of 22 Ω typical, and operates over an ambient temperature range of -40 °C to +100 °C. The device meets UL 1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety certifications. It includes clean bounce-free switching and low power consumption.
Transistor Output SSR, Product overview: VOR2142B8T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VOR2142B8T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-VOR2142B8T |
| Product Name | Bipolar Transistor |