Vishay Precision Group Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Form Vishay VOR2121B8T.

Description
MOSFET RELAY, SPST-NO, 0.14A, 250V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:140mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Description
MOSFET RELAY, SPST-NO, 0.14A, 250V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:140mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Form Vishay - 98AC3031 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Form Vishay
98AC3031
Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Form Vishay 98AC3031
MOSFET RELAY, SPST-NO, 0.14A, 250V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:140mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.14A, 250V, SMD; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:140mA; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 98AC3031
Product Name Mosfet Relay, Spst-No, 0.14A, 250V, Smd; Contact Form Vishay
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC2601-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 9187011 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details