The VOR1142M4T is a 1-form A solid-state relay in SOP-4 package, designed to replace electromechanical relays in telecom, metering, and industrial control applications. It features a 400 V load voltage rating, 140 mA continuous load current, and 19 Ω typical on-resistance. The device provides 3750 V RMS isolation voltage and complies with UL, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The SOP-4 package measures 7.21 mm in length and has a creepage and clearance distance of at least 5 mm. It operates over a temperature range of -40 °C to +100 °C and is offered in tape and reel packaging.
Transistor Output SSR, 1-Channel, 3750V Isolation, SOP-4 Product overview: VOR1142M4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include transistor, BJT, switching, amplification, 3750V, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-VOR1142M4T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-VOR1142M4T |
| Product Name | 3750V Bipolar Transistor |
| TJ | -40 C (-40 F) |