The VOMA618A-X001T is an optocoupler with a gallium aluminum arsenide infrared emitter and silicon phototransistor output, housed in a SOP-4 mini-flat package measuring 5.35 mm typ. in height and featuring a 2.54 mm pin pitch. It provides 3750 V RMS isolation voltage, an 80 V collector-emitter breakdown voltage, and a current transfer ratio of 50% to 600% at 1 mA input current. The device is AEC-Q101 qualified and meets UL1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 safety standards. It is designed for galvanic isolation in automotive and industrial applications, with a storage temperature range of -40 °C to +150 °C and an ambient operating range of -40 °C to +110 °C.
Transistor Output Optocoupler, Product overview: VOMA618A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOMA618A-X001T |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |