The VOMA618A-3X001T is an optocoupler with a GaAlAs infrared emitter and silicon phototransistor output in a SOP-4 mini-flat package, designed for galvanic isolation in automotive and industrial applications. It features an isolation test voltage of 3750 V RMS, a collector-emitter breakdown voltage of 80 V, and a current transfer ratio range of 100 to 200 % at 1 mA input current. The device is AEC-Q101 qualified and meets UL1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 safety standards. It has a creepage and clearance distance of at least 5 mm, a maximum operating ambient temperature of 110 °C, and is packaged in tape and reel with 2000 units per reel.
Transistor Output Optocoupler, Product overview: VOMA618A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOMA618A-3X001T |
| Product Name | Bipolar Transistor |
| PD | 0.1500 milliwatts |