Vishay Intertechnology, Inc. Bipolar Transistor VOMA618A-2X001T

Description
Transistor Output Optocoupler, Product overview: VOMA618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, Product overview: VOMA618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-2X001T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOMA618A-2X001T is an optocoupler with a GaAlAs infrared emitter and silicon phototransistor output in a SOP-4 mini-flat package, designed for galvanic isolation in automotive and industrial applications. It features a current transfer ratio (CTR) of 63% to 125% at 1 mA input current, an isolation voltage of 3750 V RMS, and a collector-emitter breakdown voltage of 80 V. The device meets AEC-Q101, UL1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 standards, with a creepage and clearance distance of at least 5 mm. The package dimensions and tape-and-reel packing conform to EIA-481 and IEC 60286, with 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The VOMA618A-2X001T is an optocoupler with a GaAlAs infrared emitter and silicon phototransistor output in a SOP-4 mini-flat package, designed for galvanic isolation in automotive and industrial applications. It features a current transfer ratio (CTR) of 63% to 125% at 1 mA input current, an isolation voltage of 3750 V RMS, and a collector-emitter breakdown voltage of 80 V. The device meets AEC-Q101, UL1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 standards, with a creepage and clearance distance of at least 5 mm. The package dimensions and tape-and-reel packing conform to EIA-481 and IEC 60286, with 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-VOMA618A-2X001T
Bipolar Transistor 903-VOMA618A-2X001T
Transistor Output Optocoupler, Product overview: VOMA618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-2X001T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, Product overview: VOMA618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA618A-2X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOMA618A-2X001T
Product Name Bipolar Transistor
PD 0.1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers
20V 1A Bipolar Transistor - 276-BCP6925E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 20 volts
View Details
4 suppliers
Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details