The VOMA617A-8X001T is a phototransistor output optocoupler in a SOP-4 mini-flat package, designed for galvanic isolation in automotive and industrial applications. It features an 80 V collector-emitter voltage, a 3750 V RMS isolation test voltage, and a coupling capacitance of 1.2 pF. The device has a current transfer ratio range of 130 to 260 % at 5 mA input current and 5 V collector-emitter voltage. It is AEC-Q101 qualified and meets UL1577, cUL 1577, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 safety standards. The package has a creepage and clearance distance of ≥ 5 mm. The part is supplied in tape and reel packaging with 2000 units per reel.
Transistor Output Optocoupler, Product overview: VOMA617A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA617A-8X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOMA617A-8X001T |
| Product Name | Bipolar Transistor |
| TJ | -40 C (-40 F) |