The VOMA617A series is an optocoupler with a GaAlAs infrared LED optically coupled to a silicon phototransistor, housed in a SOP-4 mini-flat package measuring 5.10 mm wide and 4.42 mm body length, with a height of 2.54 mm. It offers a collector-emitter voltage of 80 V, an isolation test voltage of 3750 V RMS, and a current transfer ratio of 100% to 200% for the VOMA617A-3 variant. The device is AEC-Q101 qualified and meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB4943.1-2011 standards. Operating ambient temperature ranges from -40 °C to +110 °C, with a storage temperature range of -40 °C to +150 °C.
Transistor Output Optocoupler, Product overview: VOMA617A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOMA617A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOMA617A-3X001T |
| Product Name | Bipolar Transistor |
| TJ | -40 C (-40 F) |