The VOM618AT is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 2.54 mm lead pitch. It supports an operating temperature range of -55 °C to +110 °C, offers a current transfer ratio of 50 % to 600 % at 1 mA input current, and provides 3750 Vrms isolation voltage. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards. Fast switching times and low coupling capacitance enable signal transmission between electrically isolated circuits in applications such as PLCs, solar inverters, and AC drives.
1CH Optocoupler 3.75kVrms, 600% CTR, 60mA, SOP Product overview: VOM618AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618AT |
| Product Name | 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |