The VOM618A-X001T is an optocoupler with a GaAs infrared LED and silicon phototransistor in a SOP-4 mini-flat package with 100 mil lead pitch. It offers an isolation test voltage of 3750 V RMS, an operating temperature range of -55 °C to +110 °C, and a current transfer ratio between 200 % and 400 % at 1 mA forward current. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011/GB4943.1
ISOLAT 3.75KVRMS 1CH TRANS SOP-4 Product overview: VOM618A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |