Vishay Intertechnology, Inc. 80V 60mA Bipolar Transistor VOM618A-8X001T

Description
1CH Optocoupler 3.75kVrms SOP Transistor 80V 60mA Product overview: VOM618A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-8X001T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1CH Optocoupler 3.75kVrms SOP Transistor 80V 60mA Product overview: VOM618A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-8X001T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 60mA Bipolar Transistor
903-VOM618A-8X001T
80V 60mA Bipolar Transistor 903-VOM618A-8X001T
1CH Optocoupler 3.75kVrms SOP Transistor 80V 60mA Product overview: VOM618A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-8X001T can be used for catalog matching and distributor lookup.

1CH Optocoupler 3.75kVrms SOP Transistor 80V 60mA Product overview: VOM618A-8X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-8X001T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8X001T - 803717-VOM618A-8X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8X001T
803717-VOM618A-8X001T
Optoisolators - Transistor, Photovoltaic Output - VOM618A-8X001T 803717-VOM618A-8X001T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 803717-VOM618A-8X001 T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5μs, 4μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 130% at 1mA Turn On / Turn Off Time (Typ): 7μs, 6μs Supplier Device Package: 4-SOP (2.54mm) Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Maximum): 260% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 803717-VOM618A-8X001T
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5μs, 4μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 130% at 1mA
Turn On / Turn Off Time (Typ): 7μs, 6μs
Supplier Device Package: 4-SOP (2.54mm)
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Maximum): 260% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-VOM618A-8X001T 803717-VOM618A-8X001T
Product Name 80V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOM618A-8X001T
IC(max) 100 milliamps
PD 170 milliwatts
hfe 260
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219424 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details