The VOM618A-8T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package with 100 mil lead pitch. It features a current transfer ratio of 130% to 260% at 1 mA input current, 3750 Vrms isolation voltage, and operates from -55 °C to +110 °C. The device has a collector-emitter breakdown voltage of 80 V, collector current rating of 50 mA, and low coupling capacitance of 0.3 pF. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards.
1CH Optocoupler, 3.75kVrms Isolation, 80V VCEO, 60mA IF, SOP-4 Product overview: VOM618A-8T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-8T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-8T |
| Product Name | 80V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |