The VOM618A-7X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 100 mil lead pitch. It features an isolation test voltage of 3750 V RMS, a current transfer ratio of 80 % to 160 % at 1 mA input current, and operates from -55 °C to +110 °C. The device has low coupling capacitance of 0.3 pF, low saturation voltage, and fast switching times, meeting UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 standards.
1CH Optocoupler 3.75kVrms SOP 60mA Product overview: VOM618A-7X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-7X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-7X001T |
| Product Name | 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |