The VOM618A-7T is an optocoupler with a GaAs infrared LED and silicon phototransistor in a 4-pin SOP-4 mini-flat package, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 80% to 160% at 1 mA input current, an isolation test voltage of 3750 V RMS, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards. Maximum collector-emitter voltage is 80 V, and collector current capability is 50 mA. Switching times are specified as turn-on time of 8 µs and turn-off time of 35 µs under saturated conditions. The package has a 100 mil lead pitch and supports end-stackable mounting.
1CH Optocoupler 3.75kVrms, 100mA, 80V, SOP-4 Product overview: VOM618A-7T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-7T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-7T |
| Product Name | 100mA 80V Bipolar Transistor |
| IC(max) | 100 milliamps |