The VOM618A-5X001T is a mini-flat SOP-4 optocoupler with a GaAs infrared LED optically coupled to a silicon phototransistor, designed for signal transmission between electrically isolated circuits. It features a 3750 V RMS isolation test voltage, operating temperature range of -55 °C to +110 °C, and a current transfer ratio (CTR) of 50 % to 100 % at 1 mA input current. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety certifications. It has a collector-emitter voltage rating of 80 V and a forward current rating of 60 mA, with low saturation voltage and fast switching times suitable for PLCs, telecom, and power control applications.
SOP Optocoupler, 80V VCEO, 60mA IF, 100% CTR, 3.75kV Isolation Product overview: VOM618A-5X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-5X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-5X001T |
| Product Name | 80V 60mA 3.75kV Bipolar Transistor |
| IC(max) | 100 milliamps |