SOP-4 CPLR 50-100% CTR 1MA -E3 - Tape and Reel Product overview: VOM618A-5T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-5T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 799177-VOM618A-5T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 7μs, 6μs
Family Name: VOM618A
Categories: Isolators
Manufacturer Package: 4-SOP (2.54mm)
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 1mA
Current Transfer Ratio (Maximum): 100% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IS357D; HMA121CR3V_NF098; LTV-356T-G; IS357C;
Introduction Date: August 28, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-VOM618A-5T | 799177-VOM618A-5T |
| Product Name | 1MA Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - VOM618A-5T |
| IC(max) | 100 milliamps | |
| PD | 170 milliwatts | |
| hfe | 100 |