The VOM618A-4X001T is an optocoupler with a GaAs infrared LED and a silicon phototransistor in a SOP-4 mini-flat package with 100 mil lead pitch. It features a current transfer ratio of 160% to 320% at 1 mA forward current, 3750 V RMS isolation test voltage, and operates over a temperature range of -55 °C to +110 °C. The device meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards. Switching times are specified as turn-on time of 8 μs and turn-off time of 35 μs under saturated conditions with a 4.7 kΩ load. The package has a standard 0.100 inch spacing for end-stackable mounting.
SOP-4 CPLR 160-320% CTR 1MA VDE -E3 - Tape and Reel Product overview: VOM618A-4X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-4X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-4X001T |
| Product Name | 1MA Bipolar Transistor |
| IC(max) | 100 milliamps |