The VOM618A-4T is a phototransistor optocoupler in a SOP-4 mini-flat package with 3750 V RMS isolation voltage and an operating temperature range of -55 °C to +110 °C. It features a current transfer ratio of 160 % to 320 % at an input current of 1 mA, a collector-emitter voltage rating of 80 V, and a forward current maximum of 60 mA. The device includes low coupling capacitance of 0.3 pF and fast switching times, suitable for signal transmission between electrically isolated circuits in applications such as PLCs, solar inverters, and AC drives. It is certified to UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 standards.
SOP Optocoupler, 3.75kV Isolation, 5mA Input, 320% CTR, 80V Vce Product overview: VOM618A-4T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 5mA, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 5mA, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-4T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-4T |
| Product Name | 3.75kV 5mA 80V Bipolar Transistor |
| IC(max) | 100 milliamps |