The VOM618A-3T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 100 mil lead pitch. It features a current transfer ratio of 100% to 200% at 1 mA input current, 3750 V RMS isolation voltage, and an operating temperature range from -55 °C to +110 °C. The device has a collector-emitter voltage rating of 80 V, low coupling capacitance of 0.3 pF, and fast switching times with turn-on time of 7 μs and turn-off time of 6 μs under non-saturated conditions. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards.
SOP Optocoupler, 80V, 200% CTR, 5mA FF, 3.75kV Iso Product overview: VOM618A-3T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 5mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 5mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-3T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-3T |
| Product Name | 80V 5mA 3.75kV Bipolar Transistor |
| IC(max) | 100 milliamps |