The VOM618A-2X001T is a phototransistor optocoupler in a 4-pin SOP-4 mini-flat package with 100 mil lead pitch, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio (CTR) range of 63% to 125% at 1 mA input current, an isolation test voltage of 3750 V RMS, and operates from -55 °C to +110 °C. The device includes a GaAs infrared emitter and silicon phototransistor, with low coupling capacitance of 0.3 pF and low saturation voltage. It is certified to UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC standards. Packaging is tape and reel.
SOP-4 CPLR 63-125% CTR 1MA VDE -E3 - Tape and Reel Product overview: VOM618A-2X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-2X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-2X001T |
| Product Name | 1MA Bipolar Transistor |
| IC(max) | 100 milliamps |