The VOM618A-2T is a SOP-4 mini-flat package optocoupler with a gallium arsenide infrared emitter and silicon phototransistor detector, designed for signal transmission between electrically isolated circuits. It features a current transfer ratio of 63% to 125% at 1 mA input current, 80 V collector-emitter breakdown voltage, 3750 V RMS isolation test voltage, and an operating temperature range of -55 °C to +110 °C. It meets safety standards UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011. The device has a low coupling capacitance of 0.3 pF, a saturation voltage of 0.12 V to 0.4 V, and switching times of 7 μs turn-on and 6 μs turn-off under specified conditions.
SOP Optocoupler, 80V VCEO, 60mA IF, 125% CTR, 3.75kV Isolation Product overview: VOM618A-2T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-2T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-2T |
| Product Name | 80V 60mA 3.75kV Bipolar Transistor |
| IC(max) | 100 milliamps |