The VOM618A-1X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 2.54 mm lead pitch. It has a current transfer ratio of 40% to 80% at 1 mA input current, an isolation test voltage of 3750 V RMS, and operates from -55 °C to +110 °C. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO, and CQC safety standards. The device has a coupling capacitance of 0.3 pF, a collector-emitter saturation voltage of 0.12 V to 0.4 V, and switching times of 7 μs turn-on and 35 μs turn-off in saturated mode.
SOP-4 CPLR 40-80% CTR 1MA VDE -E3 - Tape and Reel Product overview: VOM618A-1X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MA. Search-friendly keywords include transistor, BJT, switching, amplification, 1MA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-1X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-1X001T |
| Product Name | 1MA Bipolar Transistor |
| IC(max) | 100 milliamps |