Vishay Intertechnology, Inc. 80V 100mA 3.75kV Bipolar Transistor VOM618A-1T

Description
SOP Optocoupler, 80V, 100mA, 80% CTR, 3.75kV Isolation Product overview: VOM618A-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-1T can be used for catalog matching and distributor lookup.
Request a Quote
Description
SOP Optocoupler, 80V, 100mA, 80% CTR, 3.75kV Isolation Product overview: VOM618A-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-1T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VOM618A-1T is a low-input-current optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 100 mil lead pitch. It offers a current transfer ratio of 40% to 80% at 1 mA input current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Switching times are specified with rise and fall times of 5 μs and 4 μs under non-saturated conditions. Collector-emitter voltage rating is 80 V, and maximum collector current is 50 mA.

Datasheet Summary
Powered by GS/AI

The VOM618A-1T is a low-input-current optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a 4-pin SOP-4 mini-flat package with 100 mil lead pitch. It offers a current transfer ratio of 40% to 80% at 1 mA input current, 3750 V RMS isolation voltage, and operates from -55 °C to +110 °C. The device meets UL1577, cUL, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. Switching times are specified with rise and fall times of 5 μs and 4 μs under non-saturated conditions. Collector-emitter voltage rating is 80 V, and maximum collector current is 50 mA.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100mA 3.75kV Bipolar Transistor
903-VOM618A-1T
80V 100mA 3.75kV Bipolar Transistor 903-VOM618A-1T
SOP Optocoupler, 80V, 100mA, 80% CTR, 3.75kV Isolation Product overview: VOM618A-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-1T can be used for catalog matching and distributor lookup.

SOP Optocoupler, 80V, 100mA, 80% CTR, 3.75kV Isolation Product overview: VOM618A-1T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 3.75kV. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 3.75kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-1T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-VOM618A-1T
Product Name 80V 100mA 3.75kV Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data