Vishay Intertechnology, Inc. 80V 60mA Bipolar Transistor VOM617AT

Description
1Ch Optocoupler 3.75kVrms, 80V VCEO, 600% CTR, 60mA IF, SOP Product overview: VOM617AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Ch Optocoupler 3.75kVrms, 80V VCEO, 600% CTR, 60mA IF, SOP Product overview: VOM617AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 60mA Bipolar Transistor
903-VOM617AT
80V 60mA Bipolar Transistor 903-VOM617AT
1Ch Optocoupler 3.75kVrms, 80V VCEO, 600% CTR, 60mA IF, SOP Product overview: VOM617AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617AT can be used for catalog matching and distributor lookup.

1Ch Optocoupler 3.75kVrms, 80V VCEO, 600% CTR, 60mA IF, SOP Product overview: VOM617AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM617AT - 1279721-VOM617AT - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM617AT
1279721-VOM617AT
Optoisolators - Transistor, Photovoltaic Output - VOM617AT 1279721-VOM617AT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279721-VOM617AT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 110°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 6μs, 4μs Family Name: VOM617A Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-SOP (2.54mm) Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): PS2711-1-M-A; PS2701-1; PS2701A-1-F3-M-A; Introduction Date: August 27, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279721-VOM617AT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 6μs, 4μs
Family Name: VOM617A
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-SOP (2.54mm)
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): PS2711-1-M-A; PS2701-1; PS2701A-1-F3-M-A;
Introduction Date: August 27, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-VOM617AT 1279721-VOM617AT
Product Name 80V 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - VOM617AT
IC(max) 100 milliamps
PD 170 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data