The VOM617A-X001T is an optocoupler with a GaAs infrared emitter and silicon phototransistor detector in a SOP-4 mini-flat package, designed for electrical isolation between circuits. It features a 3750 V RMS isolation voltage, operating temperature range of -55 °C to +110 °C, and a current transfer ratio of 50 % to 600 % at I_F = 5 mA. The device supports 80 V collector-emitter voltage and has a maximum total power dissipation of 170 mW. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), CQC, and FIMKO safety certifications. The package has a 2.54 mm lead pitch and is available taped and reel for automated assembly.
1CH Optocoupler, 3.75kV Isolation, 80V VCEO, 600% CTR, SOP Product overview: VOM617A-X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM617A-X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM617A-X001T |
| Product Name | 3.75kV 80V Bipolar Transistor |
| IC(max) | 100 milliamps |